TE Connectivity Crimp Contacts 2-487406-3

Description
TE Connectivity 2-487406-3
Request a Quote Datasheet
Description
TE Connectivity 2-487406-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7936903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7936903
Crimp Contacts 7936903
TE Connectivity 2-487406-3

TE Connectivity 2-487406-3

Supplier's Site
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity - 42K6810 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
42K6810
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity 42K6810
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7936903 42K6810
Product Name Crimp Contacts Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details