TE Connectivity Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity 2358997-1

Description
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358992 M12 Female Sensor Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358992 M12 Female Sensor Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity - 47AK7640 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity
47AK7640
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity 47AK7640
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358992 M12 Female Sensor Connectors RoHS Compliant: Yes

SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358992 M12 Female Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47AK7640
Product Name Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details