TE Connectivity
Automotive Terminals
2296545-2
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .9 - 1.4 Wire Size (MMSQ) : .35 Wire Size (AWG) : 22
Operation/Applicatio
n Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .9 - 1.4 Wire Size (MMSQ) : .35 Wire Size (AWG) : 22
Operation/Applicatio
n Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .9 - 1.4 Wire Size (MMSQ) : .35 Wire Size (AWG) : 22
Operation/Applicatio
n Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range (MM) : .9 - 1.4
- Wire Size (MMSQ) : .35
- Wire Size (AWG) : 22
Operation/Application
- Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2296545-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details