TE Connectivity RF Contacts 225790-5

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 30.25 MM  [1.191 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 1.52 MICM  [50 - 60 MICIN ] Contact Size : Size 5 Contact Type : Pin Contact Underplating Material : Nickel Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : TFE Product Type Features Compatible With RF Cable Type : RG 316, RG 195, RG 180, RG 188 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 30.25 MM  [1.191 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 1.52 MICM  [50 - 60 MICIN ] Contact Size : Size 5 Contact Type : Pin Contact Underplating Material : Nickel Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : TFE Product Type Features Compatible With RF Cable Type : RG 316, RG 195, RG 180, RG 188 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225790-5 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225790-5
RF Contacts 225790-5
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 30.25 MM  [1.191 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 1.52 MICM  [50 - 60 MICIN ] Contact Size : Size 5 Contact Type : Pin Contact Underplating Material : Nickel Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : TFE Product Type Features Compatible With RF Cable Type : RG 316, RG 195, RG 180, RG 188 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 30.25 MM  [1.191 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 - 1.52 MICM  [50 - 60 MICIN ]
  • Contact Size : Size 5
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : TFE

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 195, RG 180, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 225790-5
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data