TE Connectivity RF Contacts 226853-3

Description
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226853-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226853-3
RF Contacts 226853-3
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 226853-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1411552-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details