TE Connectivity Automotive Terminals 2327550-1

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM  [.14 INCH ] Terminal Type : Socket Dimensions Tab Length : 18.3 MM  [.72 INCH ] Packaging Features Packaging Method : Reel & Box Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM  [.14 INCH ] Terminal Type : Socket Dimensions Tab Length : 18.3 MM  [.72 INCH ] Packaging Features Packaging Method : Reel & Box Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2327550-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2327550-1
Automotive Terminals 2327550-1
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM  [.14 INCH ] Terminal Type : Socket Dimensions Tab Length : 18.3 MM  [.72 INCH ] Packaging Features Packaging Method : Reel & Box Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 3.6 MM  [.14 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 18.3 MM  [.72 INCH ]

Packaging Features


  • Packaging Method : Reel & Box

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2327550-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563845-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details