TE Connectivity
Automotive Terminals
2386301-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Tab Length : 22.6 MM [.89 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Tab Length : 22.6 MM [.89 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Tab Length : 22.6 MM [.89 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 22.6 MM [.89 INCH ]
- Wire Size (MMSQ) : 1.5 - 2.5
- Wire Size (AWG) : 15 - 13
Other
- Terminal Transmits : 25 - 40 A (Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2386301-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Socket or Receptacle; Socket
View Details