TE Connectivity
Automotive Terminals
2393576-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Socket
Dimensions Tab Length : 45.5 MM [1.791 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Socket
Dimensions Tab Length : 45.5 MM [1.791 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Socket
Dimensions Tab Length : 45.5 MM [1.791 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.314 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 45.5 MM [1.791 INCH ]
- Wire Size (MMSQ) : 35 - 50
- Wire Size (AWG) : 2 - 1
Other
- Terminal Transmits : 100+ A (Very High Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 180 DEGC [356 DEGF ]
- Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2393576-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Applications
Motor or Generator
OD / Width
0.1181 inch (3 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details