TE Connectivity
Automotive Terminals
2343462-7
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 99.75 MM [3.92 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 99.75 MM [3.92 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 99.75 MM [3.92 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 9 MM [.354 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 99.75 MM [3.92 INCH ]
- Wire Size (MMSQ) : 16 - 25
- Wire Size (AWG) : 5 - 3
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2343462-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data