TE Connectivity Contact, Pin, Crimp, 8Awg, 40A; Product Range Te Connectivity 2390329-1

Description
CONTACT, PIN, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 8Awg, 40A; Product Range Te Connectivity - 61AK7403 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 8Awg, 40A; Product Range Te Connectivity
61AK7403
Contact, Pin, Crimp, 8Awg, 40A; Product Range Te Connectivity 61AK7403
CONTACT, PIN, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61AK7403
Product Name Contact, Pin, Crimp, 8Awg, 40A; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Bellows Electrical Contact - 1571-2 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details