TE Connectivity Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity 2316663-1

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity - 12AJ6677 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity
12AJ6677
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity 12AJ6677
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6677
Product Name Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details