TE Connectivity Contact, Pin, Crimp; Product Range Amp Te Connectivity 2-592404-1

Description
CONTACT, PIN, CRIMP; Product Range:TJS Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TJS Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP; Product Range:TJS Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TJS Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp; Product Range Amp Te Connectivity - 66F3294 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp Te Connectivity
66F3294
Contact, Pin, Crimp; Product Range Amp Te Connectivity 66F3294
CONTACT, PIN, CRIMP; Product Range:TJS Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TJS Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:TJS Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TJS Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F3294
Product Name Contact, Pin, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details