TE Connectivity
Automotive Terminals
2327099-4
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.04 MM [2.25 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.04 MM [2.25 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.04 MM [2.25 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 6 MM [.236 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 57.04 MM [2.25 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 200
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2327099-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Phosphor Bronze
Plating / Coating
Tin; Tin
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details