TE Connectivity
Automotive Terminals
2293266-3
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size Search (AWG) : 10 Wire Size Search (MMSQ) : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size Search (AWG) : 10 Wire Size Search (MMSQ) : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size Search (AWG) : 10 Wire Size Search (MMSQ) : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 3.6mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 3.6 MM [.142 INCH ]
- Terminal Type : Pin
Dimensions
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
- Wire Size Search (AWG) : 10
- Wire Size Search (MMSQ) : 6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 200
Product Type Features
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2293266-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Shape / Form
Socket or Receptacle; Socket
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers