TE Connectivity Crimp Contacts 280702-1

Description
TE Connectivity 280702-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 280702-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6689381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689381P
Crimp Contacts 6689381P
TE Connectivity 280702-1 Crimp Terminal

TE Connectivity 280702-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6689381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689381
Crimp Contacts 6689381
TE Connectivity 280702-1 Crimp Terminal

TE Connectivity 280702-1 Crimp Terminal

Supplier's Site
Contact, Awg22-18; Product Range Amp Te Connectivity - 52R4139 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Awg22-18; Product Range Amp Te Connectivity
52R4139
Contact, Awg22-18; Product Range Amp Te Connectivity 52R4139
CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:5A; RoHS Compliant: Yes

CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Socket, 22-18Awg, Reel; Product Range Amp Te Connectivity - 35X2718 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 22-18Awg, Reel; Product Range Amp Te Connectivity
35X2718
Contact, Crimp, Socket, 22-18Awg, Reel; Product Range Amp Te Connectivity 35X2718
CONTACT, CRIMP, SOCKET, 22-18AWG, REEL; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 22-18AWG, REEL; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6689381P 6689381 52R4139
Product Name Crimp Contacts Crimp Contacts Contact, Awg22-18; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2287018-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 1050006-13 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details