TE Connectivity
Automotive Terminals
2500036-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 12.2 MM [.48 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180°
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 12.2 MM [.48 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180°
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 12.2 MM [.48 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180°
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Nickel (Ni)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 20
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Tab Length : 12.2 MM [.48 INCH ]
- Wire Size (MMSQ) : 2.5
- Wire Size (AWG) : 13
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2500036-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Nickel; Nickel (Ni)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0710 inch (1.8 mm)
View Details