TE Connectivity RF Contacts 225791-2

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 223, RG 400, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote Datasheet
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 223, RG 400, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225791-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225791-2
RF Contacts 225791-2
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 223, RG 400, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 32.23 MM  [1.269 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 142B, RG 142A, RG 223, RG 400, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp
Buy Now
Contact, Socket, Crimp; Product Range Amp Te Connectivity - 50B8843 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Amp Te Connectivity
50B8843
Contact, Socket, Crimp; Product Range Amp Te Connectivity 50B8843
CONTACT, SOCKET, CRIMP; Product Range:ARINC 600/404 Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:ARINC 600/404 Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 225791-2 50B8843
Product Name RF Contacts Contact, Socket, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details