TE Connectivity
Automotive Terminals
2294463-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.9 - 2.4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 16, 17, 15 Wire Size Search (MMSQ) : 1, 1.25, 1.5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 80 DEGC , 125 DEGC [194 DEGF , 257 DEGF , 221 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.9 - 2.4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 16, 17, 15 Wire Size Search (MMSQ) : 1, 1.25, 1.5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 80 DEGC , 125 DEGC [194 DEGF , 257 DEGF , 221 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.9 - 2.4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 16, 17, 15 Wire Size Search (MMSQ) : 1, 1.25, 1.5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 80 DEGC , 125 DEGC [194 DEGF , 257 DEGF , 221 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range (MM) : 1.9 - 2.4
- Wire Size (MMSQ) : 1 - 1.5
- Wire Size (AWG) : 17 - 15
- Wire Size Search (AWG) : 16, 17, 15
- Wire Size Search (MMSQ) : 1, 1.25, 1.5
Industry Standards
- Compatible With Agency/Standards Products : USCAR-21
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 80 DEGC , 125 DEGC [194 DEGF , 257 DEGF , 221 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2294463-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details