TE Connectivity
Automotive Terminals
2368012-1
Description
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Socket
Dimensions Tab Length : 11 MM [.433 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Socket
Dimensions Tab Length : 11 MM [.433 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Socket
Dimensions Tab Length : 11 MM [.433 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Size : .5mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .5 MM [.019 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 11 MM [.433 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
- Wire Size Search (AWG) : 26
- Wire Size Search (MMSQ) : 14
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : On the Terminal
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2368012-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details