TE Connectivity Automotive Terminals 2349180-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 5 Wire Size Search (MMSQ) : 5 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 5 Wire Size Search (MMSQ) : 5 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2349180-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2349180-3
Automotive Terminals 2349180-3
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 5 Wire Size Search (MMSQ) : 5 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter (MM) : 4
  • Terminal Type : Tab

Dimensions


  • Wire Size (MMSQ) : 4 - 5
  • Wire Size Search (MMSQ) : 5

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2349180-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details