TE Connectivity Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity 2316670-3

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity - 12AJ6687 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity
12AJ6687
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity 12AJ6687
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6687
Product Name Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data