TE Connectivity Automotive Terminals 282378-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.07 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM  [.074 - .1 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 16, 17, 18, 15 Wire Size Search (MMSQ) : .75, 1.25, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.07 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM  [.074 - .1 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 16, 17, 18, 15 Wire Size Search (MMSQ) : .75, 1.25, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 282378-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
282378-1
Automotive Terminals 282378-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.07 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM  [.074 - .1 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 16, 17, 18, 15 Wire Size Search (MMSQ) : .75, 1.25, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.7mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 1.7 MM  [.07 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 2.6 MM  [.074 - .1 INCH ]
  • Tab Length : 20.7 MM  [.814 INCH ]
  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 18 - 15
  • Wire Size Search (AWG) : 16, 17, 18, 15
  • Wire Size Search (MMSQ) : .75, 1.25, 1, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7190324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190324P
Crimp Contacts 7190324P
TE Connectivity 282378-1 Crimp Terminal

TE Connectivity 282378-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7190324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190324
Crimp Contacts 7190324
TE Connectivity 282378-1 Crimp Terminal

TE Connectivity 282378-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642588
Crimp Contacts 1642588
TE Connectivity 282378-1 Crimp Terminal

TE Connectivity 282378-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 282378-1 7190324P
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.8150 inch (20.7 mm)
Unlock Full Specs
to access all available technical data