TE Connectivity
Automotive Terminals
2368735-1
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin
Dimensions Tab Length : 77.8 MM [3.062 INCH ] Wire Size (MMSQ) : 16 - 95 Wire Size (AWG) : 5
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin
Dimensions Tab Length : 77.8 MM [3.062 INCH ] Wire Size (MMSQ) : 16 - 95 Wire Size (AWG) : 5
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin
Dimensions Tab Length : 77.8 MM [3.062 INCH ] Wire Size (MMSQ) : 16 - 95 Wire Size (AWG) : 5
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.314 INCH ]
- Terminal Type : Pin
Dimensions
- Tab Length : 77.8 MM [3.062 INCH ]
- Wire Size (MMSQ) : 16 - 95
- Wire Size (AWG) : 5
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 80
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Weld
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2368735-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data