TE Connectivity Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity 2359528-2

Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity - 50AJ0371 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity
50AJ0371
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity 50AJ0371
CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity - 50AJ0370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity
50AJ0370
Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity 50AJ0370
CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AJ0371
Product Name Contact, Pin, 12Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details