TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 280621-1

Description
Win Source Part Number: 1362896-280621-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280621 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362896-280621-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280621 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 280621-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
280621-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 280621-1
Win Source Part Number: 1362896-280621-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280621 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1362896-280621-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280621
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Contact, Awg22-18; Product Range Amp Te Connectivity - 52R4136 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Awg22-18; Product Range Amp Te Connectivity
52R4136
Contact, Awg22-18; Product Range Amp Te Connectivity 52R4136
CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 280621-1 52R4136
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Awg22-18; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0344 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers