TE Connectivity Automotive Terminals 2386340-3

Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2386340-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2386340-3
Automotive Terminals 2386340-3
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 14 MM  [.55 INCH ]
  • Terminal Type : Socket

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2386340-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details