Contact PIN Crimp ST Cable Mount
CONTACT, PIN, 26-22AWG, IDC; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; For Use With:Cable-to-Cable Connector; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, IDC; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; For Use With:Cable-to-Cable Connector; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 792-282618-1 | 62AC0940 |
| Product Name | Contact PIN Crimp ST Cable Mount | Contact, Pin, 26-22Awg, Idc; Product Range Amp Te Connectivity |
| Type | Contact | Contact |