TE Connectivity Automotive Terminals 2356389-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 12.9 MM  [.507 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 14500 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 12.9 MM  [.507 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 14500 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2356389-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2356389-2
Automotive Terminals 2356389-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 12.9 MM  [.507 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 14500 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 12.9 MM  [.507 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 14500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2356389-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details