TE Connectivity Automotive Terminals 2376526-2

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.7 MM  [.06 - .066 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.7 MM  [.06 - .066 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2376526-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2376526-2
Automotive Terminals 2376526-2
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.7 MM  [.06 - .066 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .8mm
  • Crimp Type : IDC
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .25 MM  [.01 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 1
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 1.7 MM  [.06 - .066 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : OEM

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2300

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2376526-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-229-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details