TE Connectivity
Automotive Terminals
2-2349177-3
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range (DEGC) : -40 - 150
Contact Features
- Interface Plating : Silver (Ag)
- Mating Pin Diameter (MM) : 4
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : 4 - 6
- Wire Size Search (MMSQ) : 6
Other
- Terminal Transmits : 41 - 100 A (High Power)
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Operating Temperature Range (DEGC) : -40 - 150
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-2349177-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0390 inch (0.9906 mm)
View Details