TE Connectivity Automotive Terminals 2400467-2

Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 25 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 25 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2400467-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2400467-2
Automotive Terminals 2400467-2
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 25 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]

Contact Features


  • Crimp Type : W-Crimp
  • Interface Plating : Silver (Ag)
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 25

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 120
  • Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2400467-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details