TE Connectivity
Automotive Terminals
282419-1
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM [.055 - .067 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .35, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM [.055 - .067 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .35, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM [.055 - .067 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .35, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Terminal Seal Type : Family Seal
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.7mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 6
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 1.6 MM [.055 - .067 INCH ]
- Wire Size (MMSQ) : .35 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 22, 20, 21
- Wire Size Search (MMSQ) : .5, .35, .4
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
282419-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details