TE Connectivity RF Contacts 2304631-1

Description
Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable
Request a Quote
Description
Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2304631-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2304631-1
RF Contacts 2304631-1
Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2304631-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details