TE Connectivity Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity 2316663-3

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity - 12AJ6679 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity
12AJ6679
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity 12AJ6679
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6679
Product Name Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details