TE Connectivity
Automotive Terminals
2376858-2
Description
Contact Features Contact Size : 1mm Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.49 MM [.53 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Size : 1mm Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.49 MM [.53 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Size : 1mm Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.49 MM [.53 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Size : 1mm
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 13.49 MM [.53 INCH ]
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2376858-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details