TE Connectivity Automotive Terminals 2368036-1

Description
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 20.58 MM  [.81 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 20.58 MM  [.81 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2368036-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2368036-1
Automotive Terminals 2368036-1
Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 20.58 MM  [.81 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : .5 MM  [.019 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 20.58 MM  [.81 INCH ]

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2368036-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2272870-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details