TE Connectivity Automotive Terminals 2843127-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.69 MM  [.775 INCH ] Terminal Type : Tab Dimensions Tab Length : 45.2 MM  [1.77 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.69 MM  [.775 INCH ] Terminal Type : Tab Dimensions Tab Length : 45.2 MM  [1.77 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2843127-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2843127-1
Automotive Terminals 2843127-1
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 19.69 MM  [.775 INCH ] Terminal Type : Tab Dimensions Tab Length : 45.2 MM  [1.77 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 2.5 MM  [.098 INCH ]
  • Mating Tab Width : 19.69 MM  [.775 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 45.2 MM  [1.77 INCH ]

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2843127-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563229-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details