TE Connectivity Automotive Terminals 2390840-2

Description
Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible With Agency/Standards Products : IEC Packaging Features Packaging Method : Bag/Box Packaging Quantity : 72 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld
Request a Quote
Description
Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible With Agency/Standards Products : IEC Packaging Features Packaging Method : Bag/Box Packaging Quantity : 72 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2390840-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2390840-2
Automotive Terminals 2390840-2
Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible With Agency/Standards Products : IEC Packaging Features Packaging Method : Bag/Box Packaging Quantity : 72 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld

Contact Features


  • Contact Size : 8mm
  • Mating Pin Diameter : 8 MM  [.315 INCH ]
  • Terminal Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Industry Standards


  • Compatible With Agency/Standards Products : IEC

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 72

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Weld
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2390840-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1355844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details