TE Connectivity Automotive Terminals 2819608-1

Description
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2819608-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2819608-1
Automotive Terminals 2819608-1
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 12 - 10

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2819608-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details