TE Connectivity RF Contacts 225791-3

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225791-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225791-3
RF Contacts 225791-3
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 32.23 MM  [1.269 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 188, RG 188A
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 225791-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
RF Contacts - 109266-56 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details