TE Connectivity
Automotive Terminals
281885-1
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 18 MM [.71 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 18 MM [.71 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 18 MM [.71 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Contact Features
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
Dimensions
- Tab Length : 18 MM [.71 INCH ]
- Wire Size (MMSQ) : 2.5 - .25
- Wire Size (AWG) : 13
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
281885-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.0940 inch (2.39 mm)
View Details