TE Connectivity Automotive Terminals 2400465-2

Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Receptacle Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Tube Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Receptacle Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Tube Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2400465-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2400465-2
Automotive Terminals 2400465-2
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Receptacle Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Tube Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]

Contact Features


  • Crimp Type : W-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter (MM) : 6
  • Terminal Type : Receptacle

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Tube

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 120
  • Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2400465-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details