TE Connectivity RF Contacts 227602-1

Description
Body Features Shell Base Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 227602-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
227602-1
RF Contacts 227602-1
Body Features Shell Base Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Mating Retention : Without
  • Contact Orientation : Right Angle
  • Contact Type : Pin

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Impedance Options : Fixed

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 227602-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1438299-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Automotive Terminals - 1062-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details