TE Connectivity Automotive Terminals 2312435-4

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : .94 - 1.09 MM  [.037 - .043 INCH ] Tab Length : 16.75 MM  [.659 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 78000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : .94 - 1.09 MM  [.037 - .043 INCH ] Tab Length : 16.75 MM  [.659 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 78000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2312435-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2312435-4
Automotive Terminals 2312435-4
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : .94 - 1.09 MM  [.037 - .043 INCH ] Tab Length : 16.75 MM  [.659 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 78000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : .94 - 1.09 MM  [.037 - .043 INCH ]
  • Tab Length : 16.75 MM  [.659 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 78000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2312435-4
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 0460-002-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details