TE Connectivity Automotive Terminals 2432343-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2432343-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2432343-1
Automotive Terminals 2432343-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter (MM) : 6
  • Terminal Type : Pin

Dimensions


  • Wire Size (MMSQ) : 10 - 25

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2432343-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7189854 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2141859-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details