TE Connectivity RF Contacts 2332772-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2332772-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2332772-1
RF Contacts 2332772-1
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Impedance Options : Fixed Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50
  • Impedance Options : Fixed

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2332772-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers