TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 280530-2

Description
Win Source Part Number: 1362897-280530-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280530 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362897-280530-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280530 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 280530-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
280530-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 280530-2
Win Source Part Number: 1362897-280530-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280530 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)

Win Source Part Number: 1362897-280530-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280530
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)

Buy Now Datasheet
Crimp Contacts - 7190406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190406
Crimp Contacts 7190406
TE Connectivity 280530-2 Crimp Terminal

TE Connectivity 280530-2 Crimp Terminal

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 49X0926 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
49X0926
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 49X0926
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mod II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod II Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mod II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod II Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site
Crimp Contact, Skt, 22-26 Awg; Product Range Amp Te Connectivity - 64AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Skt, 22-26 Awg; Product Range Amp Te Connectivity
64AH9590
Crimp Contact, Skt, 22-26 Awg; Product Range Amp Te Connectivity 64AH9590
CRIMP CONTACT, SKT, 22-26 AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMPMODU Mod II Series Housings; Current Rating:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes

CRIMP CONTACT, SKT, 22-26 AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMPMODU Mod II Series Housings; Current Rating:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 280530-2 7190406 49X0926 64AH9590
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity Crimp Contact, Skt, 22-26 Awg; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details