TE Connectivity
Automotive Terminals
2402050-1
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Industry Standards Compatible With Agency/Standards Products : IEC
Packaging Features Packaging Method : Box Packaging Quantity : 72
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Industry Standards Compatible With Agency/Standards Products : IEC
Packaging Features Packaging Method : Box Packaging Quantity : 72
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Industry Standards Compatible With Agency/Standards Products : IEC
Packaging Features Packaging Method : Box Packaging Quantity : 72
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Terminal Type : Pin
- Wire Contact Termination Area Plating Material : Silver
Industry Standards
- Compatible With Agency/Standards Products : IEC
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 72
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Weld
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2402050-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
None
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0710 inch (1.8 mm)
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details