TE Connectivity RF Contacts 2401219-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Video Cable 1672A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Video Cable 1672A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2401219-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2401219-1
RF Contacts 2401219-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Video Cable 1672A Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With RF Cable Type : Video Cable 1672A
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2401219-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-1355880-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-006-1631 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details