TE Connectivity Automotive Terminals 2317017-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 21mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 21 MM  [.827 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 270 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : 25 - 50 Wire Size Search (AWG) : 2, 1, 0, 3 Wire Size Search (MMSQ) : 25, 30, 35, 50 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 120 DEGC , 130 DEGC , 180 DEGC , 145 DEGC , 170 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [284 DEGF , 230 DEGF , 356 DEGF , 338 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 302 DEGF , 266 DEGF , 248 DEGF , 293 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 21mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 21 MM  [.827 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 270 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : 25 - 50 Wire Size Search (AWG) : 2, 1, 0, 3 Wire Size Search (MMSQ) : 25, 30, 35, 50 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 120 DEGC , 130 DEGC , 180 DEGC , 145 DEGC , 170 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [284 DEGF , 230 DEGF , 356 DEGF , 338 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 302 DEGF , 266 DEGF , 248 DEGF , 293 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2317017-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2317017-1
Automotive Terminals 2317017-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 21mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 21 MM  [.827 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 270 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : 25 - 50 Wire Size Search (AWG) : 2, 1, 0, 3 Wire Size Search (MMSQ) : 25, 30, 35, 50 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 120 DEGC , 130 DEGC , 180 DEGC , 145 DEGC , 170 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [284 DEGF , 230 DEGF , 356 DEGF , 338 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 302 DEGF , 266 DEGF , 248 DEGF , 293 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 21mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 21 MM  [.827 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 270
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Tab Length : 30 MM  [1.181 INCH ]
  • Wire Size (MMSQ) : 25 - 50
  • Wire Size Search (AWG) : 2, 1, 0, 3
  • Wire Size Search (MMSQ) : 25, 30, 35, 50

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 140 DEGC , 120 DEGC , 130 DEGC , 180 DEGC , 145 DEGC , 170 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [284 DEGF , 230 DEGF , 356 DEGF , 338 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 302 DEGF , 266 DEGF , 248 DEGF , 293 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2317017-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details